ISO 15754

Paper and board - Determination of z-directional tensile strength

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2009
Status: active
Page Count: 14
ICS Code (Paper technology): 85
scope:

This International Standard specifies a method for the determination of z-directional tensile strength, i.e. the tensile strength in the z-direction. It is applicable to paper and board, but not applicable to corrugated fibreboard.

For papers, the grammage range can not be stated explicitly, but results for papers having a grammage less than 60 g/m2 shall be treated with caution since the tape may reinforce the paper.

This International Standard does not determine the absolute strength of paper as the measurement is affected by the tape, the pressing conditions and the speed used.

Document History

ISO 15754
March 15, 2009
Paper and board - Determination of z-directional tensile strength
This International Standard specifies a method for the determination of z-directional tensile strength, i.e. the tensile strength in the z-direction. It is applicable to paper and board, but not...

References

Advertisement