DIN EN ISO 5270

Pulps - Laboratory sheets - Determination of physical properties (ISO 5270:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2013
Status: active
Page Count: 16
ICS Code (Pulps): 85.040
scope:

This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to laboratory sheets prepared in accordance with ISO 5269-1, ISO 5269-2 or ISO 5269-3.

In this International Standard, it is left to the pulp producer and the pulp user to agree upon which properties are relevant to be tested. The results are, if applicable, reported in index form.

Document History

December 1, 2022
Pulps - Laboratory sheets - Determination of physical properties (ISO 5270:2022)
A description is not available for this item.
October 1, 2021
Pulps - Laboratory sheets - Determination of physical properties (ISO/DIS 5270:2021); German and English version prEN ISO 5270:2021
A description is not available for this item.
DIN EN ISO 5270
February 1, 2013
Pulps - Laboratory sheets - Determination of physical properties (ISO 5270:2012)
This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to...
December 1, 1999
Pulps - Laboratory sheets - Determination of physical properties (ISO 5270:1998)
A description is not available for this item.

References

Advertisement