DIN EN ISO 2758

Paper - Determination of bursting strength (ISO 2758:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2014
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the range 70 kPa to 1 400 kPa. It is not intended to be used for the components (such as fluting medium or linerboard) of a combined board, for which the method given in ISO 2759[1] is more suitable.

In the absence of any commercial agreement as to which method should be used for testing the material, materials with bursting strengths below 600 kPa should be tested according to this International Standard.

Document History

DIN EN ISO 2758
December 1, 2014
Paper - Determination of bursting strength (ISO 2758:2014)
This International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the...
November 1, 2003
Paper - Determination of bursting strength (ISO 2758:2001)
The International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the...

References

Advertisement