DIN EN ISO 2758

Paper - Determination of bursting strength (ISO 2758:2001)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2003
Status: inactive
Page Count: 14
ICS Code (Paper and board): 85.060
scope:

The International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the range 70 kPa to 1 400 kPa. It is not intended to be used for the the components (such as fluting medium or inerboard) of a combined board, for which the method given in ISO 2759 is more suitable.

In the absence of any commercial agreement as to which method should be used for testing the material, materials with bursting strengths below 600 kPa should be tested according to this International Standard.

Document History

December 1, 2014
Paper - Determination of bursting strength (ISO 2758:2014)
This International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the...
DIN EN ISO 2758
November 1, 2003
Paper - Determination of bursting strength (ISO 2758:2001)
The International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the...

References

Advertisement