MODUK - DEF STAN 61-021: SUPP 35

General Specification for Batteries Supplement: 35 12V Lead-Acid Vehicle Batteries

inactive
Organization: MODUK
Publication Date: 14 June 2017
Status: inactive
Page Count: 24
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries. It is essential that the batteries are operated only within their design and performance parameters. This supplement invokes Basic Product Conformity Certification for the following batteries:

Type 096, 6140-99-075-3110 Type 027, 6140-99-075-5625

Type 895, 6140-99-132-0795 Type 250, 6140-99-182-3004

Type 110SP, 6140-99-300-2147 Type 097, 6140-99-495-8483

Type 069, 6140-99-620-0231 Type 031, 6140-99-620-0252

Type 037, 6140-99-620-0259 Type 038, 6140-99-640-6333

Type 065, 6140-99-711-8705 Type YB14L-A2, 6140-99-728-8833

Type 017, 6140-99-767-0969 Type 063SP, 6140-99-772-8961

Type 096-M6, 6140-99-815-0110 Type 085, 6140-99-838-0470

Type 057, 6140-99-864-5262

Document History

February 14, 2021
General Specification for Batteries Supplement: 035 : 12V Lead-Acid Vehicle Batteries
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries. It is essential that the batteries are...
DEF STAN 61-021: SUPP 35
June 14, 2017
General Specification for Batteries Supplement: 35 12V Lead-Acid Vehicle Batteries
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries. It is essential that the batteries are...

References

Advertisement