MODUK - DEF STAN 61-021: SUPP 035

General Specification for Batteries Supplement: 035 : 12V Lead-Acid Vehicle Batteries

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 February 2021
Status: active
Page Count: 46
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries. It is essential that the batteries are operated only within their design and performance parameters. This supplement invokes Basic Product Conformity Certification for the following batteries:

Type 096, 6140-99-075-3110

Type 895, 6140-99-132-0795

Type 097, 6140-99-495-8483

Type 069, 6140-99-620-0231

Type 037, 6140-99-620-0259

Type 065, 6140-99-711-8705

Type 017, 6140-99-767-0969

Type 027, 6140-99-075-5625

Type 031, 6140-99-620-0252

Type 038, 6140-99-640-6333

Type YB14L-A2, 6140-66-125-3590

Type 063SP, 6140-99-772-8961

Type 085, 6140-99-838-0470

Document History

DEF STAN 61-021: SUPP 035
February 14, 2021
General Specification for Batteries Supplement: 035 : 12V Lead-Acid Vehicle Batteries
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries. It is essential that the batteries are...
June 14, 2017
General Specification for Batteries Supplement: 35 12V Lead-Acid Vehicle Batteries
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries. It is essential that the batteries are...

References

Advertisement