ASME B30.2

Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)

active, Most Current
Buy Now
Organization: ASME
Publication Date: 30 May 2017
Status: active
Page Count: 46
scope:

Volume B30.2 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of hand-operated and power-driven overhead and gantry cranes that have a top-running singlegirder or multiple-girder bridge, with one or more toprunning trolley hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials (see Figs. 2-0.2-1 through 2-0.2-5). The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry cranes, semi-gantry cranes, and wall cranes.

Requirements for a crane used for a special purpose such as, but not limited to, non-vertical lifting service, lifting a guided load, or lifting personnel are not included in this Volume

Document History

August 24, 2022
Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement-related...
ASME B30.2
May 30, 2017
Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)
Volume B30.2 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of hand-operated and power-driven overhead and gantry cranes that have a...
July 29, 2011
Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement related...
January 1, 2005
Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-handling related...
June 11, 2001
Addenda to B30.2-1996 Overhead and Gantry Cranes Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist
A description is not available for this item.
January 1, 2001
Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)
Within the general scope defined in Section I, B30.2 applies to overhead and gantry cranes with a top running bridge of single or multiple girder construction, utilizing a top running trolley,...
November 30, 1998
Addenda to B30.2-1996 Overhead and Gantry Cranes Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist
A description is not available for this item.
March 31, 1997
Addenda to B30.2-1996 Overhead and Gantry Cranes Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist
A description is not available for this item.
January 1, 1996
Overhead and Gantry Cranes Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist
A description is not available for this item.
December 28, 1994
ADDENDA TO B30.2-1990 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
November 30, 1993
ADDENDA TO B30.2-1990 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
January 1, 1992
ADDENDA TO B30.2-1990 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
July 29, 1991
ADDENDA TO B30.2-1990 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
March 31, 1990
OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
October 15, 1988
ADDENDA TO B30.2-1983 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
September 15, 1987
ADDENDA TO B30.2-1983 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
September 15, 1986
ADDENDA TO B30.2-1983 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
July 15, 1985
ADDENDA TO B30.2-1983 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
January 1, 1983
OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power-operated and manually operated...
January 1, 1976
Overhead and Gantry Cranes (Top Running Bridge, Multiple Girder)
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-handling related...
January 1, 1967
Safety Code for Cranes, Derricks, Hoists, Jacks and Slings
This Code applies to the construct ion, installation, inspection, maintenance, and operation of jacks; power operated cranes; crane runways; power operated and manually operated derricks and hoists;...
January 1, 1943
Safety Code for Cranes, Derricks, and Hoists
This code applies to the construction, installation, inspection, main.tenance, and operation of cranes and derricks driven by steam engines, electric motors, or internal-combustion engines; to their...

References

Advertisement