NPFC - MIL-PRF-39019
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER SEALED, TRIP-FREE GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 27 June 2017 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This specification covers the requirements and test procedures for single and multipole, trip-free, sealed, low-power, magnetic circuit breakers with current ratings of 0.050 amperes to 20.0 amperes inclusive, up to and including 240 volts, 60 hertz (Hz) and 400 Hz alternating current (ac), and 50 volts direct current (dc) (see 6.1 and 6.7). These circuit breakers may also include auxiliary contacts (see 6.6.1) and terminals for monitoring circuits. Designers are CAUTIONED that these circuit breakers may contain a pure tin finish on some of the component parts (see 6.5).
intended Use:
General. Circuit breakers covered by this specification are intended primarily for use in the protection of electronic circuits and should be used where starting inrushes of transient... View More
Document History