ARMY - MIL-PRF-39019D
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, GENERAL SPECIFICATION FOR
| Organization: | ARMY |
| Publication Date: | 27 August 1997 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This specification covers the requirements and test procedures for single and multipole, trip-free, sealed, low-power, magnetic circuit breakers with current ratings of 0.050 amperes to 20.0 amperes inclusive, up to and including 240 volts, 60 hertz (Hz) and 400 Hz alternating current (ac), and 50 volts direct current (dc) (see 6.1 and 6.6). These circuit breakers may also include auxiliary contacts (see 6.5.1) and terminals for monitoring circuits.
This appendix details the procedure to submit samples, with related data, for qualification inspection of circuit breakers covered by this specification. The procedure for extending qualification of the required sample to other circuit breakers covered by this specification is also included. This appendix is a mandatory part of the specification. The information contained herein is intended for compliance only.
intended Use:
Circuit breakers covered by this specification are intended primarily for use in the protection of electronic circuits and should be used where starting inrushes of transient overloads are neither... View More
Document History