IEC 61097-12
Global maritime distress and safety system (GMDSS) - Part 12: Survival craft portable two-way VHF radiotelephone apparatus - Operational and performance requirements, methods of testing and required test results
| Organization: | IEC |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 148 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This part of IEC 61097 specifies the minimum performance requirements, technical characteristics and methods of testing with required test results of survival craft portable two-way radiotelephone apparatus as required by chapter III of the 1988 amendments to the 1974 International Convention for the Safety of Life at Sea (SOLAS), and which is associated with IEC 945. When a requirement in this standard is different from IEC 945, the requirement in this standard shall take precedence.
This standard incorporates the applicable parts of the performance requirements included in IMO Resolution MSC.149(7
NOTE - All text of this standard, whose wording is identical to that in IMO Resolutions A.809(19) MSC.149(77) and A.694(17) and ITU-R M.489-2 is printed in italics and the Resolution/Recommend
Document History