FORD WRS-M3H170-A2

CARPET, RECYCLED POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE MOLDABLE BACKING, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 4 January 2017
Status: active
Page Count: 4
scope:

The materials defined by this specification are flat needle, non-woven carpets of good quality and uniform composition. The face fiber is 100% post consumer polyester and it is back coated with the appropriate weight of Polyethylene and Felt.

Document History

FORD WRS-M3H170-A2
January 4, 2017
CARPET, RECYCLED POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE MOLDABLE BACKING, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are flat needle, non-woven carpets of good quality and uniform composition. The face fiber is 100% post consumer polyester and it is back coated with the...

References

Advertisement