DOD - SMD 5962-15231

MICROCIRCUIT, LINEAR, 8 CHANNEL SOURCE DRIVER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 July 2017
Status: active
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

August 24, 2022
MICROCIRCUIT, LINEAR, 8 CHANNEL SOURCE DRIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-15231
July 14, 2017
MICROCIRCUIT, LINEAR, 8 CHANNEL SOURCE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 1, 2017
MICROCIRCUIT, LINEAR, 8 CHANNEL SOURCE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 25, 2016
MICROCIRCUIT, LINEAR, 8 CHANNEL SOURCE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement