FORD WSS-M1F29-D1
LEATHER, GENUINE, CORRECTED GRAIN, STANDARD, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 20 March 2017 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by this specification are steer or heifer hides which have been tanned and processed as corrected grain without sacrificing the leather's physical properties. Corrected grain top coat finish is processed to allow greater yield, with haptics not being the primary attribute
Document History
July 17, 2019
LEATHER, GENUINE, SEATING, CORRECTED GRAIN, STANDARD TOP COAT CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides tanned and processed as corrected grain without sacrificing the leather’s physical properties. Corrected grain top coat finish is...
September 3, 2018
LEATHER, GENUINE, SEATING, CORRECTED GRAIN, STANDARD TOP COAT CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides tanned and processed as corrected grain without sacrificing the leather’s physical properties. Corrected grain top coat finish is...
FORD WSS-M1F29-D1
March 20, 2017
LEATHER, GENUINE, CORRECTED GRAIN, STANDARD, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed as corrected grain without sacrificing the leather’s physical properties. Corrected grain...