FORD WSS-M1F29-D1

LEATHER, GENUINE, SEATING, CORRECTED GRAIN, STANDARD TOP COAT CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 3 September 2018
Status: inactive
Page Count: 4
scope:

The materials defined by this specification are steer or heifer hides tanned and processed as corrected grain without sacrificing the leather's physical properties. Corrected grain top coat finish is processed to allow greater yield, with haptics not being the primary attribute.

Document History

July 17, 2019
LEATHER, GENUINE, SEATING, CORRECTED GRAIN, STANDARD TOP COAT CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides tanned and processed as corrected grain without sacrificing the leather’s physical properties. Corrected grain top coat finish is...
FORD WSS-M1F29-D1
September 3, 2018
LEATHER, GENUINE, SEATING, CORRECTED GRAIN, STANDARD TOP COAT CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides tanned and processed as corrected grain without sacrificing the leather’s physical properties. Corrected grain top coat finish is...
March 20, 2017
LEATHER, GENUINE, CORRECTED GRAIN, STANDARD, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed as corrected grain without sacrificing the leather’s physical properties. Corrected grain...

References

Advertisement