FORD WSS-M4G323-A13

SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 12 May 2017
Status: active
Page Count: 4
scope:

The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

FORD WSS-M4G323-A13
May 12, 2017
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...
December 8, 2014
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...

References

Advertisement