FORD WSS-M4G323-A13
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 8 December 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.
Document History
May 12, 2017
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...
FORD WSS-M4G323-A13
December 8, 2014
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...