FORD WSS-M5H44-A4
FABRIC, CHILTERN II PATTERN, NON WOVEN, 220 g/m2, 100% VIRGIN ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 6 January 2017 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a Chiltern II pattern needled non-woven polyester face fabric. Material conforming to WSS-M5H44-A1/A2/A4 is 100% virgin yarn. Material conforming to WRS-M5H44- A3 is made of 92% min recycled yarn.
Document History
FORD WSS-M5H44-A4
January 6, 2017
FABRIC, CHILTERN II PATTERN, NON WOVEN, 220 g/m2, 100% VIRGIN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a Chiltern II pattern needled non-woven polyester face fabric. Material conforming to WSS-M5H44-A1/A2/A4 is 100% virgin yarn. Material conforming to...