IEEE C37.94
N times 64 kbps Optical Fiber Interfaces between Teleprotection and Multiplexer Equipment
| Organization: | IEEE |
| Publication Date: | 23 March 2017 |
| Status: | active |
| Page Count: | 23 |
scope:
Scope
This standard describes the interconnection details for N × 64 kbps, where N = 1, 2…12, connections of teleprotection equipment to digital multiplexers using optical fiber. Requirements for both physical connection and the communications timing are also included.
Purpose
The purpose of this standard is to allow the interconnection of different vendors' teleprotection equipment with different vendors' multiplexer equipment, without any restriction on the content of the N × 64 kbps data using up to 2 km of 50 μm or 62.5 μm multimode or up to 20 km of 9 μm single-mode optical fiber.
Document History