IEEE C37.94

N Times 64 Kilobit Per Second Optical Fiber Interfaces Between Teleprotection and Multiplexer Equipment

inactive
Buy Now
Organization: IEEE
Publication Date: 12 September 2002
Status: inactive
Page Count: 19
scope:

This standard describes the interconnection details for N, where N = 1, 2...12, times 64 kilobit per second connections of teleprotection equipment to digital multiplexers using optical fiber. Requirements for both physical connection and the communications timing are also included.

Purpose

The purpose of this standard is to allow the interconnection of different vendors' teleprotection equipment with different vendors' multiplexer equipment, without any restriction on the content of the N times 64 kilobit per second data using up to 2 km of 50 or 62.5 micrometer multimode optical fiber.

Document History

March 23, 2017
N times 64 kbps Optical Fiber Interfaces between Teleprotection and Multiplexer Equipment
Scope This standard describes the interconnection details for N × 64 kbps, where N = 1, 2…12, connections of teleprotection equipment to digital multiplexers using optical fiber. Requirements for...
January 1, 2013
N Times 64 Kilobit Per Second Optical Fiber Interfaces Between Teleprotection and Multiplexer Equipment
This standard describes the interconnection details for N, where N = 1, 2...12, times 64 kilobit per second connections of teleprotection equipment to digital multiplexers using optical fiber....
September 12, 2002
Standard for N Times 64 Kilobit Per Second Optical Fiber Interfaces Between Teleprotection and Multiplexer Equipment
This standard describes the interconnection details for N, where N = 1, 2…12, times 64 kilobit per second connections of teleprotection equipment to digital multiplexers using optical fiber....
IEEE C37.94
September 12, 2002
N Times 64 Kilobit Per Second Optical Fiber Interfaces Between Teleprotection and Multiplexer Equipment
This standard describes the interconnection details for N, where N = 1, 2...12, times 64 kilobit per second connections of teleprotection equipment to digital multiplexers using optical fiber....

References

Advertisement