NPFC - MIL-PRF-32192/1
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
| Organization: | NPFC |
| Publication Date: | 10 July 2017 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available through qualification. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C
intended Use:
The notes specified in MIL-PRF-32192 are applicable to this specification
Document History