DLA - MIL-PRF-32192/1 (1)

RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303

inactive
Organization: DLA
Publication Date: 21 September 2005
Status: inactive
Page Count: 7
scope:

This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials G, U, T, C, D, S, and W are available through qualification. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C.

intended Use:

The notes specified in MIL-PRF-32192 are applicable to this specification.

Document History

July 12, 2022
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
Scope. This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are...
October 23, 2018
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
July 10, 2017
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
February 29, 2012
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
MIL-PRF-32192/1 (1)
September 21, 2005
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials G, U, T, C, D, S, and W are available...
July 29, 2005
RESISTOR, CHIP, THERMAL (THERMISTOR), POSITIVE TEMPERATURE COEFFICIENT, STYLE RCTP0303
This specification covers the detail requirements for style RCTP0303 chip thermistors. This style is available in resistance ratio E. Termination materials G, U, T, C, D, S, and W are available...

References

Advertisement