ASTM International - ASTM D7547-17

Standard Specification for Hydrocarbon Unleaded Aviation Gasoline

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2017
Status: inactive
Page Count: 7
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies.

1.2 Unleaded aviation gasoline defined by this specification is for use in engines and associated aircraft that are specifically approved by the engine and aircraft manufacturers. This fuel is not considered suitable for use in other engines and associated aircraft that are certified to use only leaded aviation gasolines of the same octane grade.

1.3 This specification, unless otherwise provided, prescribes the required properties of unleaded aviation gasoline at the time and place of delivery.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

May 1, 2023
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
May 1, 2021
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
October 1, 2018
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
May 1, 2018
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
October 1, 2017
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
ASTM D7547-17
May 1, 2017
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
November 1, 2015
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
November 1, 2015
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
October 1, 2014
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
May 15, 2014
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 Unleaded aviation gasoline...
May 1, 2014
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
May 1, 2013
Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
November 1, 2012
Standard Specification for Hydrocarbon Only Unleaded Aviation Gasoline
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
October 1, 2011
Standard Specification for Unleaded Aviation Gasoline
This specification establishes the requirements for purchases of Grade UL 91 unleaded aviation gasoline under contract and is intended primarily for use by purchasing agencies. It does not cover any...
July 15, 2009
Standard Specification for Unleaded Aviation Gasoline
This specification establishes the requirements for purchases of Grade UL 91 unleaded aviation gasoline under contract and is intended primarily for use by purchasing agencies. It does not cover any...
Advertisement