ISO 3082

Iron ores - Sampling and sample preparation procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2017
Status: active
Page Count: 92
ICS Code (Iron ores): 73.060.10
scope:

This document provides

a) the underlying theory,

b) the basic principles for sampling and preparation of samples, and

c) the basic requirements for the design, installation and operation of sampling systems

for mechanical sampling, manual sampling and preparation of samples taken from a lot under transfer. This is in order to determine the chemical composition, moisture content, size distribution and other physical and metallurgical properties of the lot, except bulk density obtained using ISO 3852 (Method 2).

The methods specified in this document are applicable to both the loading and discharging of a lot by means of belt conveyors and other ore-handling equipment to which a mechanical sampler can be installed or where manual sampling can safely be conducted.

The methods are applicable to all iron ores, whether natural or processed (e.g. concentrates and agglomerates, such as pellets or sinters).

Document History

ISO 3082
July 1, 2017
Iron ores - Sampling and sample preparation procedures
This document provides a) the underlying theory, b) the basic principles for sampling and preparation of samples, and c) the basic requirements for the design, installation and operation of...
August 15, 2009
Iron ores — Sampling and sample preparation procedures TECHNICAL CORRIGENDUM 1
This International Standard gives the underlying theory, the basic principles for sampling and preparation of samples, and the basic requirements for the design, installation and operation of...
June 1, 2009
Iron ores — Sampling and sample preparation procedures
This International Standard gives the underlying theory, the basic principles for sampling and preparation of samples, and the basic requirements for the design, installation and operation of...
December 15, 2000
Iron Ores - Sampling and Sample Preparation Procedures
A description is not available for this item.
August 1, 1998
Iron Ores - Sampling and Sample Preparation Procedures
A description is not available for this item.
January 1, 1987
Iron Ores - Increment Sampling and Sample Preparation - Mechanical Method
A description is not available for this item.

References

Advertisement