ISO 3082

Iron ores — Sampling and sample preparation procedures TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2009
Status: inactive
Page Count: 1
ICS Code (Iron ores): 73.060.10
scope:

This International Standard gives

the underlying theory,

the basic principles for sampling and preparation of samples, and

the basic requirements for the design, installation and operation of sampling systems

for mechanical sampling, manual sampling and preparation of samples taken from a lot under transfer, to determine the chemical composition, moisture content, size distribution and other physical and metallurgical properties of the lot, except bulk density obtained using ISO 3852:2007 (Method 2).

The methods specified in this International Standard are applicable to both the loading and discharging of a lot by means of belt conveyors and other ore-handling equipment to which a mechanical sampler may be installed or where manual sampling may safely be conducted.

The methods are applicable to all iron ores, whether natural or processed (e.g. concentrates and agglomerates, such as pellets or sinters).

Document History

July 1, 2017
Iron ores - Sampling and sample preparation procedures
This document provides a) the underlying theory, b) the basic principles for sampling and preparation of samples, and c) the basic requirements for the design, installation and operation of...
ISO 3082
August 15, 2009
Iron ores — Sampling and sample preparation procedures TECHNICAL CORRIGENDUM 1
This International Standard gives the underlying theory, the basic principles for sampling and preparation of samples, and the basic requirements for the design, installation and operation of...
June 1, 2009
Iron ores — Sampling and sample preparation procedures
This International Standard gives the underlying theory, the basic principles for sampling and preparation of samples, and the basic requirements for the design, installation and operation of...
December 15, 2000
Iron Ores - Sampling and Sample Preparation Procedures
A description is not available for this item.
August 1, 1998
Iron Ores - Sampling and Sample Preparation Procedures
A description is not available for this item.
January 1, 1987
Iron Ores - Increment Sampling and Sample Preparation - Mechanical Method
A description is not available for this item.

References

Advertisement