ISO 3852

Iron ores for blast furnace and direct reduction feedstocks — Determination of bulk density

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2007
Status: active
Page Count: 14
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies two methods of determining the bulk density of iron ores.

Method 1 is applicable to natural iron ore and processed iron ore having a nominal top size of 40 mm.

Method 2 is applicable to any natural iron ores and processed ores, regardless of size.

NOTE The measured density does not necessarily represent the bulk density of compacted or stockpiled iron ores.

Document History

ISO 3852
September 1, 2007
Iron ores for blast furnace and direct reduction feedstocks — Determination of bulk density
This International Standard specifies two methods of determining the bulk density of iron ores. Method 1 is applicable to natural iron ore and processed iron ore having a nominal top size of 40 mm....
December 1, 1988
Iron Ores - Determination of Bulk Density Second Edition;
A description is not available for this item.

References

Advertisement