JSA - JIS A 1118
Method of test for air content of fresh concrete by volumetric method
| Organization: | JSA |
| Publication Date: | 25 February 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This Japanese Industrial Standard specifies the method of test for air content of fresh concrete by volumetric method.
This Standard is applicable to the concrete containing coarse aggregates each with a maximum size of not more than 40 mm. If concrete contains the coarse aggregates each with the maximum size exceeding 40 mm, it is preferable to screen the aggregates into 40 mm or less by the method of wet screening, and use them for measurement and calculation of the air content.
This Standard is also applicable to concrete using porous aggregates such as artificiallightweigh
The comparison table between previous and current editions of this Standard on technically significant revisions is given in Annex A.
Document History