ASTM International - ASTM C1288-17

Standard Specification for Fiber-Cement Interior Substrate Sheets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2017
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient flooring in internal wet and dry areas.

1.2 This specification is not applicable to asbestos-cement flat sheets (Specification C220), non-asbestos fiber cement flat sheets for exterior applications such as claddings, facades, curtain walls, and soffits (Specification C1186), gypsum backing board and coreboard (Specification C1396/C1396M), water-resistant gypsum backing board (Specification C1396/C1396M), glass mat gypsum backing board (Specification C1178/C1178M), glass mat gypsum panels (Specification C1658/C1658M), fiber-reinforced gypsum panels (Specification C1278/C1278M), particle boards (Definitions D1554), fiber mat cement boards (Specification C1325 and ANSI A118.9), or cement-bonded particleboards (Specification BS 5669: Part 4) and (ISO 8335).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This standard covers dimensionally stable discrete non-asbestos fiber-cement interior substrate sheets suitable for decoration as paint, wallpaper, natural stone, tile, or resilient flooring in... View More

Document History

December 1, 2023
Standard Specification for Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient flooring in...
ASTM C1288-17
July 1, 2017
Standard Specification for Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
July 1, 2017
Standard Specification for Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
December 1, 2014
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
August 1, 2010
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
June 1, 2004
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
June 1, 2004
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
November 10, 1999
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
Advertisement