DS/IEC 34-11

Rotating electrical machines - Part 11: Built-in thermal protection - Chapter 1: Rules for protection of rotating electrical machines

inactive, Most Current
Organization: DS
Publication Date: 1 January 1980
Status: inactive
ICS Code (Rotating machinery in general): 29.160.01
scope:

The standard applies to machines with rated voltages less than or equal to 600V and which are in accordance with I E C Publication 34-1. Establishes requirements relating to the use of thermal protection systems with thermal detectors or thermal protectors incorporated in the rotating electrical machines. Gives definitions, types of built-in protection, performance of systems, fitting and connection of thermal detectors, type and routine tests.

Document History

DS/IEC 34-11
January 1, 1980
Rotating electrical machines - Part 11: Built-in thermal protection - Chapter 1: Rules for protection of rotating electrical machines
The standard applies to machines with rated voltages less than or equal to 600V and which are in accordance with I E C Publication 34-1. Establishes requirements relating to the use of thermal...

References

Advertisement