IEC 62766-4-1
Consumer terminal function for access to IPTV and open internet multimedia services - Part 4-1: Protocols
| Organization: | IEC |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 354 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Internet applications): | 35.240.95 |
scope:
This part of IEC 62766 specifies the protocols, which apply to the following reference point interfaces identified in the architecture described in Annex B of IEC 62766-1:2017.
• The UNI interfaces, between the consumer domain and the network or service provider domains.
• The HNI interfaces, between the functional entities in the consumer network domain.
• Interfaces to external systems, which include DLNA networks in the consumer domain.
Document History