DS/EN ISO 377
Steel and steel products – Location and preparation of samples and test pieces for mechanical testing (ISO 377:2017)
| Organization: | DS |
| Publication Date: | 17 July 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
ISO 377:2017 specifies requirements for the identification, location and preparation of samples and test pieces intended for mechanical tests on steel sections, bars, rod, flat products and tubular products as defined in ISO 6929. If agreed in the order, ISO 377:2017 can also apply to other metallic products. These samples and test pieces are for use in tests that are carried out in conformity with the methods specified in the product or material standard or, in the absence of this, in the standard for the test method. Where the requirements of the order or product standard differ from those given in ISO 377:2017, then the requirements of the order or product standard apply.
Document History