DSF/FprEN ISO 377
Steel and steel products - Location and preparation of samples and test pieces for mechanical testing (ISO/FDIS 377:2013)
| Organization: | DS |
| Status: | pending |
| Page Count: | 34 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
This International Standard specifies requirements for the identification, location and preparation of samples and test pieces intended for mechanical tests on steel sections, bars, rod, flat products and tubular products as defined in ISO 6929. If agreed in the order this standard may also apply to other metallic products. These samples and test pieces are for use in tests which are carried out in conformity with the methods specified in the product or material standard or, in the absence of this, in the test standard. Where the requirements of the order or product standard differ from those given in this International Standard, then the requirements of the order or product standard apply.
Document History