IEC 61937-3

Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: inactive
Page Count: 18
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.

Document History

September 1, 2020
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
September 1, 2020
AMENDMENT 1 Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
A description is not available for this item.
IEC 61937-3
July 1, 2017
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
November 1, 2007
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.  
March 1, 2004
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 3: Non-Linear PCM Bitstreams According to the AC-3 Format CORRIGENDUM 1
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.  
May 1, 2003
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 format
A description is not available for this item.

References

Advertisement