IEC 61937-3
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 3: Non-Linear PCM Bitstreams According to the AC-3 Format CORRIGENDUM 1
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.
Document History
September 1, 2020
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
September 1, 2020
AMENDMENT 1 Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
A description is not available for this item.
July 1, 2017
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
November 1, 2007
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.
IEC 61937-3
March 1, 2004
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 3: Non-Linear PCM Bitstreams According to the AC-3 Format CORRIGENDUM 1
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.
May 1, 2003
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 3: Non-linear PCM bitstreams according to the AC-3 format
A description is not available for this item.