IEC 62561-4

Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: active
Page Count: 50
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and earth-termination systems.

This document does not cover the fixing of conductor fasteners to the fabric of structures due to the vast number and types used in modern day construction.

LPSC can also be suitable for use in hazardous atmospheres. There are therefore additional requirements when installing the components in such conditions.

Document History

October 1, 2023
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
This part of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and...
IEC 62561-4
July 1, 2017
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
This part of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and...
November 1, 2010
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
This Part 4 of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth...

References

Advertisement