IEC 62561-4
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
| Organization: | IEC |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This Part 4 of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth termination system.
This standard does not cover the fixing of conductor fasteners
to the fabric/membrane/grav
LPSC may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.
Document History