DOD - SMD 5962-94750

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, PARALLEL/SERIAL CONVERTER TTL COMPATIBLE INPUTS, CMOS OUTPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 27 July 2017
Status: active
Page Count: 31
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-94750
July 27, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, PARALLEL/SERIAL CONVERTER TTL COMPATIBLE INPUTS, CMOS OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 11, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, PARALLEL/SERIAL CONVERTER TTL COMPATIBLE INPUTS, CMOS OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 6, 1995
MICROCIRCUIT, DIGITAL, CMOS SERIALLY CONTROLLED ACCESS NETWORK, PARALLEL/SERIAL CONVERTER, TTL COMPATIBLE INPUTS, CMOS OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement