BSI - BS EN 60730-2-15

Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications

inactive
Buy Now
Organization: BSI
Publication Date: 15 January 1996
Status: inactive
Page Count: 18
ICS Code (Automatic controls for household use): 97.120
scope:

For use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar), for household and similar use.

Document History

April 30, 2019
Automatic electrical controls Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
A description is not available for this item.
May 31, 2010
Automatic electrical controls for household and similar use Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
A description is not available for this item.
January 15, 1996
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements - Section 2.15: Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
BS EN 60730-2-15
January 15, 1996
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
For use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar), for household and similar use.
January 15, 1996
Automatic Electrical Controls for Household and Similar Use - Part 2-15: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
For use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar), for household and similar use. To be read in conjunction with BS EN 60730-1:1992
January 15, 1996
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements Section 2.15: Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.

References

Advertisement