BSI - BS EN IEC 60730-2-15
Automatic electrical controls Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 April 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
BS EN IEC 60730-2-15
April 30, 2019
Automatic electrical controls Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
A description is not available for this item.
May 31, 2010
Automatic electrical controls for household and similar use Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
A description is not available for this item.
January 15, 1996
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements - Section 2.15: Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
January 15, 1996
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
For use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar), for household and similar use.
January 15, 1996
Automatic Electrical Controls for Household and Similar Use - Part 2-15: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
For use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar), for household and similar use. To be read in conjunction with BS EN 60730-1:1992
January 15, 1996
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements Section 2.15: Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.