ASD-STAN PREN 4710-03
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.
The applicable temperature range is −55 °C to 85 °C.
Document History
ASD-STAN PREN 4710-03
June 1, 2017
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...
February 28, 2014
Aerospace series Quick release fastening systems for non-structural applications Part 03: Spring clamp
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...