CEN - EN 10132-4

Cold Rolled Narrow Steel Strip for Heat Treatment - Technical Delivery Conditions - Part 4: Spring Steels and Other Applications

inactive, Most Current
Organization: CEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 17
ICS Code (Iron and steel products): 77.140
scope:

This part of EN 1 O1 32 applies to:

- non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm;

- non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered condition in thicknesses between 0,30 mm and 3,00 mm

for springs and for other special applications.

This EN 10132-4 is complemented by EN 10132-1.

Document History

EN 10132-4
February 1, 2000
Cold Rolled Narrow Steel Strip for Heat Treatment - Technical Delivery Conditions - Part 4: Spring Steels and Other Applications
This part of EN 1 O1 32 applies to: - non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm; - non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered...

References

Advertisement