ASD-STAN PREN 4710-04
Aerospace series Quick release fastening systems for non-structural applications Part 04: Spring clamp One way tolerance compensation
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 28 February 2014 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.
The applicable temperature range is - 55 °C to 85 °C.
Document History
ASD-STAN PREN 4710-04
February 28, 2014
Aerospace series Quick release fastening systems for non-structural applications Part 04: Spring clamp One way tolerance compensation
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...