ASD-STAN PREN 4710-05

Aerospace series Quick release fastening systems for non-structural applications Part 05: Spring clamp Two ways tolerance compensation

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 28 February 2014
Status: active
Page Count: 6
scope:

This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.

The applicable temperature range is - 55 °C to 85 °C.

Document History

ASD-STAN PREN 4710-05
February 28, 2014
Aerospace series Quick release fastening systems for non-structural applications Part 05: Spring clamp Two ways tolerance compensation
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...

References

Advertisement