ASD-STAN PREN 4611-002
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 002: General
| Organization: | ASD-STAN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 5 |
scope:
This Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C to 135 °C and 150 °C, dependent upon conductor type. The voltage rating is 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V ac (phase-to-neutral) 400 Hz and 28 V dc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.
Document History