ISO 814
Rubber, vulcanized or thermoplastic — Determination of adhesion to metal — Two-plate method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2007 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Rubber): | 83.060 |
Document History
July 1, 2017
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
This document specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under...
November 15, 2011
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
This International Standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive...
ISO 814
July 15, 2007
Rubber, vulcanized or thermoplastic — Determination of adhesion to metal — Two-plate method
A description is not available for this item.
September 15, 1996
Rubber, Vulcanized - Determination of Adhesion to Metal - Two-Plate Method
A description is not available for this item.