ISO 814

Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2017
Status: active
Page Count: 14
ICS Code (Rubber): 83.060
scope:

This document specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under investigation.

The method is applicable primarily to test pieces, prepared in the laboratory under standard conditions, such as can be used to provide data for the development of rubber compounds and control of methods of manufacture.

Document History

ISO 814
July 1, 2017
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
This document specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under...
November 15, 2011
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
This International Standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive...
July 15, 2007
Rubber, vulcanized or thermoplastic — Determination of adhesion to metal — Two-plate method
A description is not available for this item.
September 15, 1996
Rubber, Vulcanized - Determination of Adhesion to Metal - Two-Plate Method
A description is not available for this item.

References

Advertisement