ISO 7404-4

Methods for the petrographic analysis of coals - Part 4: Method of determining microlithotype, carbominerite and minerite composition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 16
ICS Code (Coals): 73.040
scope:

This document specifies a method, using a graticule with 20 crossline intersections, for determining the proportions of microlithotypes, carbominerite and minerite in coals. It applies only to determinations made on polished particulate blocks using reflected white light (about 400 nm to 700 nm). Additional blue, blue-violet or UV light excitation (365 nm to 440 nm) for better identification of liptinite in fluorescence may be used especially at low rank coals.

Document History

ISO 7404-4
August 1, 2017
Methods for the petrographic analysis of coals - Part 4: Method of determining microlithotype, carbominerite and minerite composition
This document specifies a method, using a graticule with 20 crossline intersections, for determining the proportions of microlithotypes, carbominerite and minerite in coals. It applies only to...
January 1, 1988
Methods for the Petrographic Analysis of Bituminous Coal and Anthracite - Part 4: Method of Determining Microlithotype, Carbominerite and Minerite Composition First Edition
A description is not available for this item.

References

Advertisement