ISO 7404-5

Methods for the petrographic analysis of coals - Part 5: Method of determining microscopically the reflectance of vitrinite

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2009
Status: active
Page Count: 22
ICS Code (Coals): 73.040
scope:

This part of ISO 7404 specifies the methods for determining the reflectance of vitrinite of coals microscopically on the polished surfaces, immersed in oil. The methods are applicable to coals from single seams or coal blends covering the whole range of low-, medium- and high-rank coal.

Vitrinite reflectance measurements can be used to characterize the components within blends. Measures can be taken to correct for the vitrinite percentage within each of the components of the blend or to determine the proportion of components in a blend, particularly when the components have dissimilar vitrinite contents. This method necessitates the identification of vitrinite by the analyst.

Reflectance measurements on vitrinite obtained by interpreting the results from an automated system, are outside the scope of this part of ISO 7404.

Document History

ISO 7404-5
October 1, 2009
Methods for the petrographic analysis of coals - Part 5: Method of determining microscopically the reflectance of vitrinite
This part of ISO 7404 specifies the methods for determining the reflectance of vitrinite of coals microscopically on the polished surfaces, immersed in oil. The methods are applicable to coals from...
January 1, 1994
Methods for the Petrographic Analysis of Bituminous Coal and Anthracite - Part 5: Method of Determining Microscopically the Reflectance of Vitrinite
A description is not available for this item.

References

Advertisement