ISO 19604

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of stress-rupture time diagram under constant tensile loading

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the conditions for determination of the stress-rupture time diagram of continuous fibre-reinforced ceramic matrix composites (including carbon fibre-reinforced carbon matrix composite) at high temperature in air, vacuum and inert gas atmospheres under constant tensile loading.

This document applies to all ceramic matrix composites with continuous fibre reinforcement: unidirectional (1D), bidirectional (2D) and tridirectional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.

NOTE 1 In most cases, ceramic matrix composites to be used at high temperature in air are coated with an antioxidation coating.

NOTE 2 Since the main purpose of the test is to obtain the stress-rupture time data, the deformation measurement is not mandatory.

Document History

ISO 19604
May 1, 2018
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of stress-rupture time diagram under constant tensile loading
This document specifies the conditions for determination of the stress-rupture time diagram of continuous fibre-reinforced ceramic matrix composites (including carbon fibre-reinforced carbon matrix...

References

Advertisement