ISO 14574

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C.

NOTE 1 In most cases, ceramic matrix composites to be used at high temperature in air are coated with an antioxidation coating.

NOTE 2 The purpose of this International Standard is to determine the tensile properties of a material when it is placed under an oxidizing environment but not to measure material oxidation.

This International Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.

Document History

ISO 14574
March 15, 2013
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties
This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C....

References

Advertisement