ISO 15733

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of tensile properties

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2015
Status: active
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement at room temperatures. This International Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.

NOTE In most cases, ceramic matrix composites to be used at high temperature in air are coated with an antioxidation coating.

Document History

ISO 15733
August 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of tensile properties
This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement at room temperatures. This...
February 1, 2001
Fine Ceramics (Advanced Ceramics, Advanced Technical Ceramics) - Test Method for Tensile Stress-Strain Behaviour of Continuous, Fibre-Reinforced Composites at Room Temperature
A description is not available for this item.

References

Advertisement